Weidmuller 2604090000
- 收藏
- 对比
2604090000详情
Weidmuller 2604090000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Connectable conductor cross section solid-core
0.2 - 1.5
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
II
Pollution degree
2
Rated current In
17.5
Rated surge voltage
2.5
Type of fastening
Solder
高度
10
2604090000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。