Weidmuller 2616420000
- 收藏
- 对比
2616420000
2702-2616420000
无类别的
--
大陆
立即发货

2616420000 - Weidmuller 2616420000 SAI Passive SAI-H3-M12-T
1最小包装量--
2616420000详情
Weidmuller 2616420000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
12
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
2616420000拓展信息







哦! 它是空的。