Weidmuller 2623550000
- 收藏
- 对比
2623550000
2702-2623550000
无类别的
--
大陆
立即发货

2623550000 - Weidmuller Terminals A2T 2.5 3C N-PE Sold in a pack of 50
1最小包装量--
2623550000详情
Weidmuller 2623550000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
22
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
深度
64
产品类别
DIN 导轨接线板
产品类别
Weidmuller
宽度
5.1
高度
114.5
长度
114.5
2623550000拓展信息







哦! 它是空的。