Weidmuller 2626620000
- 收藏
- 对比
2626620000
2702-2626620000
端子板 - 针座,插头和插座
--
大陆
立即发货

2626620000 - Weidmuller PCB Components D-SUB M6.1 T09VN 3.2N2 TY GY Sold in a pack of 50
1最小包装量--
2626620000详情
Weidmuller 2626620000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
97F9623BX
Manufacturer
GE
Type of electric connection
焊接连接
Material of contact surface
Gold
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
子类别
接线板
产品类别
DIN 导轨接线板
2626620000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。