Weidmuller 2626680000
- 收藏
- 对比
2626680000
2702-2626680000
端子板 - 针座,插头和插座
--
大陆
立即发货

2626680000 - Weidmuller PCB Components D-SUB M6.3 T09HU 3.2B2 TY BK Sold in a pack of 90
1最小包装量--
2626680000详情
Weidmuller 2626680000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Material of contact surface
Gold
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Factory Pack QuantityFactory Pack Quantity
90
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
2626680000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。