Weidmuller 2627120000
- 收藏
- 对比
添加到询价列表
2627120000详情
Weidmuller 2627120000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Rated current In
41
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
0个相似型号
2627120000拓展信息








哦! 它是空的。