Weidmuller 2627290000
- 收藏
- 对比
2627290000详情
Weidmuller 2627290000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 16
Type of electric connection
Screw connection
Rated current In
70.6
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 16
Material housing
Plastic
Material of contact surface
Other
Material contact
Copper
Connectable conductor cross section multi-wired
6 - 16
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.2 - 16
2627290000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。