Weidmuller 2627420000
- 收藏
- 对比
2627420000
2702-2627420000
矩形连接器 - 针座,公插针
--
大陆
立即发货

2627420000 - Weidmuller PCB Components BUZ 10.16IT/04/180MF4SH180 AG BK BX Sold in a pack of 20
1最小包装量--
2627420000详情
Weidmuller 2627420000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 16
Type of electric connection
Screw connection
Rated current In
70.6
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 16
Material housing
Plastic
Material of contact surface
Other
Material contact
Copper
Connectable conductor cross section multi-wired
6 - 16
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.2 - 16
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2627420000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。