Weidmuller 2627720000
- 收藏
- 对比
2627720000
2702-2627720000
端子板 - 针座,插头和插座
--
大陆
立即发货

2627720000 - Weidmuller PCB Components BUF 10.16IT/04/180MF2SH180 AG BK BX Sold in a pack of 20
1最小包装量--
2627720000详情
Weidmuller 2627720000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 16
Type of electric connection
Push-in clamp connection
Rated current In
70
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 16
Material housing
Plastic
Material of contact surface
Silver
Material contact
Copper
Connectable conductor cross section multi-wired
10 - 16
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
2.5 - 10
子类别
接线板
产品类别
可插拔接线端子
2627720000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。