Weidmuller 2628340000
- 收藏
- 对比
2628340000详情
Weidmuller 2628340000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 10
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
10 - 10
Connectable conductor cross section solid-core
0.5 - 10
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Material contact
Copper
Material housing
Plastic
Overvoltage category
II
Pollution degree
2
Rated current In
34
Rated surge voltage
8
Type of electric connection
Push-in clamp connection
2628340000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。