Weidmuller 2630140000
- 收藏
- 对比
2630140000
2702-2630140000
端子板 - 针座,插头和插座
--
大陆
立即发货

2630140000 - Weidmuller PCB Components SU 10.16IT/03/90MSF2 3.5AG BK BX Sold in a pack of 42
1最小包装量--
2630140000详情
Weidmuller 2630140000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoset
Manufacturer Part Number
4138V-BOX
Approvals
cULus
Manufacturer
Cooper
RoHS
有
Type of electric connection
THR connection
Rated current In
70.6
Material of contact surface
Silver
Pollution degree
2
Overvoltage category
II
Factory Pack QuantityFactory Pack Quantity
42
Brand
Weidmuller
组成
Non-Metallic
颜色
Ivory
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
插座数量
2
产品类别
Headers & Wire Housings
2630140000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。