Weidmuller 2630260000
- 收藏
- 对比
2630260000
2702-2630260000
矩形连接器 - 针座,公插针
--
大陆
立即发货

2630260000 - Weidmuller PCB Components SVFL 7.62HP/02/180MF2 SN BK BX Sold in a pack of 84
1最小包装量--
2630260000详情
Weidmuller 2630260000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 6
Type of electric connection
Push-in clamp connection
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.5 - 6
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2630260000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。