Weidmuller 2630880000
- 收藏
- 对比
2630880000详情
Weidmuller 2630880000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
27.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Type of fastening
Solder
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 6
2630880000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。