Weidmuller 2633380000
- 收藏
- 对比
2633380000详情
Weidmuller 2633380000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
II
Degree of protection (IP), mounted
IP20
Pollution degree
2
Connectable conductor cross section multi-wired
10 - 10
Material contact
Copper
Material of contact surface
Tin
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Rated current In
34
Type of electric connection
Push-in clamp connection
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 10
Connectable conductor cross section solid-core
0.5 - 10
2633380000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。