Weidmuller 2636810000
- 收藏
- 对比
2636810000
2702-2636810000
端子板 - 针座,插头和插座
--
大陆
立即发货

2636810000 - Weidmuller PCB Components RJ45M R1V 3.3N4N TY Sold in a pack of 120
1最小包装量--
2636810000详情
Weidmuller 2636810000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Material of contact surface
Nickel/gold
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
USOC编码
RJ45
2636810000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。