Weidmuller 2637620000
- 收藏
- 对比
2637620000详情
Weidmuller 2637620000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Rated surge voltage
4
Rated current In
21
Pollution degree
2
Overvoltage category
III
Material of contact surface
Tin
Material housing
Plastic
Material contact
Copper
Inflammability class of insulation material according to with UL94
V0
Degree of protection (IP), mounted
IP20
Connectable conductor cross section solid-core
0.2 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 4
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 4
2637620000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。