Weidmuller 2638770000
- 收藏
- 对比
2638770000
2702-2638770000
端子板 - 线对板
--
大陆
立即发货

2638770000 - Weidmuller PCB Components LL2N 5.08/10/90 3.2SN BK BX Sold in a pack of 50
1最小包装量--
2638770000详情
Weidmuller 2638770000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
26
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Type of fastening
Solder
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 6
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
2638770000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。