Weidmuller 2662080000
- 收藏
- 对比
2662080000
2702-2662080000
无类别的
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
添加到询价列表
2662080000详情
Weidmuller 2662080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Material housing
Other
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.14 - 0.34
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
2662080000拓展信息







哦! 它是空的。