Weidmuller 2664780000
- 收藏
- 对比
2664780000
2702-2664780000
圆形电缆组件
--
大陆
立即发货

2664780000 - Weidmuller 2664780000 SAI Passive SAIBC-WDF-D-18/28-4/9CG
1最小包装量--
2664780000详情
Weidmuller 2664780000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.08 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.08 - 0.08
2664780000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。