Weidmuller 2664810000
- 收藏
- 对比
2664810000
2702-2664810000
无类别的
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
2664810000详情
Weidmuller 2664810000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.08 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.08 - 0.08
2664810000拓展信息







哦! 它是空的。