Weidmuller 2668140000
- 收藏
- 对比
2668140000
2702-2668140000
端子板 - 线对板
--
大陆
立即发货

2668140000 - Weidmuller PCB Components LMF 7.50/11/90 3.5SN OR BX Sold in a pack of 15
1最小包装量--
2668140000详情
Weidmuller 2668140000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Type of fastening
Solder
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 2.5
子类别
接线板
产品类别
隔离端子排
产品
隔离端子排
高度
18.3
2668140000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。