注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥46.099619
10
¥43.490208
100
¥41.028497
500
¥38.706128
1000
¥36.515219
Weidmuller 2669070000
- 收藏
- 对比
2669070000
2702-2669070000
端子块 - 配件
--
大陆
立即发货

Multi level installation terminal block
--最小包装量--
¥
总价: ¥
2669070000详情
Weidmuller 2669070000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
30
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 6
深度
53.2
宽度
6.1
高度
110.2
2669070000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmüller
Weidmüller






哦! 它是空的。