Weidmuller 2669080000
- 收藏
- 对比
2669080000
2702-2669080000
端子块 - 配件
--
大陆
立即发货

Multi level installation terminal block
1最小包装量--
2669080000详情
Weidmuller 2669080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 6
Rated current In
30
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
深度
53.2
高度
110.2
宽度
6.1
2669080000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmüller
Weidmüller







哦! 它是空的。