Weidmuller 2673380000
- 收藏
- 对比
2673380000详情
Weidmuller 2673380000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Rated surge voltage
2.5
Rated current In
14.5
Pollution degree
2
Overvoltage category
III
Material of contact surface
Tin
Material housing
Plastic
Material contact
Copper
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 1.5
2673380000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。