Weidmuller 2674650000
- 收藏
- 对比
2674650000详情
Weidmuller 2674650000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
90 Degrees
Manufacturer Part Number
AL54/PG48/C90/BL
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Connectable conductor cross section multi-wired
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
组成
Non-Metallic
连接类型
Snap-In
宽度
3.5
2674650000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。