Weidmuller 2674660000
- 收藏
- 对比
2674660000
2702-2674660000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
2674660000详情
Weidmuller 2674660000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Connectable conductor cross section multi-wired
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
宽度
3.5
高度
67.5
长度
67.5
2674660000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。