Weidmuller 2674930000
- 收藏
- 对比
2674930000详情
Weidmuller 2674930000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NLPNB11A18ML
Manufacturer
O-Z Gedney
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 6
深度
45.5
长度
45.5
宽度
8.1
2674930000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。