Weidmuller 2675220000
- 收藏
- 对比
2675220000
2702-2675220000
端子板 - DIN 导轨,通道
--
大陆
立即发货

(Knife) disconnect terminal block
1最小包装量--
2675220000详情
Weidmuller 2675220000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
深度
37.6
宽度
5.1
高度
77.5
2675220000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。