Weidmuller 2675280000
- 收藏
- 对比
2675280000详情
Weidmuller 2675280000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
0.5 - 4
Connectable conductor cross section solid-core
0.5 - 4
Inflammability class of insulation material according to with UL94
V0
Rated current In
6.3
高度
74
长度
74
宽度
6.1
2675280000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。