Weidmuller 2675590000
- 收藏
- 对比
2675590000详情
Weidmuller 2675590000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Connectable conductor cross section multi-wired
0.5 - 1.5
Connectable conductor cross section solid-core
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Rated current In
13.5
深度
42
高度
80
长度
42
宽度
3.5
2675590000拓展信息








哦! 它是空的。