Weidmuller 2681590000
- 收藏
- 对比
2681590000
2702-2681590000
电缆组件
--
大陆
立即发货

2681590000 - Weidmuller 2681590000 SAI Passive SAIBWP-5A-4/8-M12
1最小包装量--
2681590000详情
Weidmuller 2681590000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
4
Material housing
Plastic
Material of contact surface
Nickel/gold
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.14 - 0.14
2681590000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。