Weidmuller 2681760000
- 收藏
- 对比
2681760000
2702-2681760000
端子板 - 针座,插头和插座
--
大陆
立即发货

2681760000 - Weidmuller PCB Components BVF 7.62HP/4/180MF4 BCF/4 SNBKBX SH180 Sold in a pack of 20
1最小包装量--
2681760000详情
Weidmuller 2681760000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 10
Type of electric connection
Push-in clamp connection
Rated current In
34
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
10 - 10
Pollution degree
2
Overvoltage category
II
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 10
子类别
接线板
产品类别
可插拔接线端子
2681760000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。