Weidmuller 2695360000
- 收藏
- 对比
2695360000详情
Weidmuller 2695360000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 10
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
10 - 10
Connectable conductor cross section solid-core
0.5 - 10
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Type of electric connection
弹簧夹连接
Rated current In
57
Material housing
Plastic
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Rated surge voltage
8
2695360000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。