Weidmuller 2697690000
- 收藏
- 对比
2697690000详情
Weidmuller 2697690000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 4
Connectable conductor cross section solid-core
0.2 - 4
Inflammability class of insulation material according to with UL94
V0
Material contact
Copper
Material housing
Plastic
Material of contact surface
Tin
Overvoltage category
III
Pollution degree
2
Rated current In
21
Rated surge voltage
4
2697690000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。