Weidmuller 2699500000
- 收藏
- 对比
2699500000
2702-2699500000
端子板 - DIN 导轨,通道
--
大陆
立即发货

(Knife) disconnect terminal block
1最小包装量--
2699500000详情
Weidmuller 2699500000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
4 - 35
Rated current In
125
Connectable conductor cross section fine-strand without cable end sleeve
4 - 35
Connectable conductor cross section multi-wired
10 - 35
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
4 - 16
深度
67.5
宽度
16
高度
100
2699500000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。