Weidmuller 2702720000
- 收藏
- 对比
2702720000
2702-2702720000
无类别的
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
2702720000详情
Weidmuller 2702720000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
0.14 - 0.34
Degree of protection (IP), mounted
IP67
Locking mechanism
Other
Material housing
Other
Material of contact surface
Gold
Pollution degree
3
Rated current In
2
Type of electric connection
压接
2702720000拓展信息







哦! 它是空的。