Weidmuller 2704380000
- 收藏
- 对比
2704380000
2702-2704380000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2704380000 - Weidmuller Terminals A2T 2.5 EM1 D/2 Sold in a pack of 50
1最小包装量--
2704380000详情
Weidmuller 2704380000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
1
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
子类别
接线板
深度
50.5
产品类别
DIN 导轨接线板
宽度
5.1
高度
90
长度
90
2704380000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。