Weidmuller 2706950000
- 收藏
- 对比
2706950000
2702-2706950000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2706950000 - Weidmuller PCB Components D-SUB HDF6.3 T15HU 3.2B4 TY BK Sold in a pack of 90
1最小包装量--
2706950000详情
Weidmuller 2706950000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
26482
RoHS
Details
Type of electric connection
焊接连接
Material of contact surface
Nickel/gold
Type of fastening
Solder
Inflammability class of insulation material according to with UL94
V0
系列
Matrix 26482 II
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
2706950000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。