Weidmuller 2707170000
- 收藏
- 对比
2707170000
2702-2707170000
端子板 - DIN 导轨,通道
--
大陆
立即发货

2707170000 - Weidmuller PCB Components D-SUB M6.3 T09VU 3.2B4 TY BK Sold in a pack of 90
1最小包装量--
2707170000详情
Weidmuller 2707170000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Material of contact surface
Nickel/gold
Type of fastening
Solder
Inflammability class of insulation material according to with UL94
V0
子类别
接线板
产品类别
DIN 导轨接线板
2707170000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。