Weidmuller 2711380000
- 收藏
- 对比
2711380000
2702-2711380000
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
2711380000详情
Weidmuller 2711380000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
II
Pollution degree
2
Rated current In
9
Rated surge voltage
1.5
Type of electric connection
THR connection
Type of fastening
Solder
2711380000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。