Weidmuller 2719370000
- 收藏
- 对比
2719370000详情
Weidmuller 2719370000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Type of electric connection
Push-in clamp connection
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Connectable conductor cross section multi-wired
1.5 - 6
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 10
子类别
接线板
产品类别
可插拔接线端子
2719370000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。