Weidmuller 2720430000
- 收藏
- 对比
2720430000
2702-2720430000
端子板 - 针座,插头和插座
--
大陆
立即发货

2720430000 - Weidmuller PCB Components BVDF 7.62HP/03/180SN BK BX Sold in a pack of 39
1最小包装量--
2720430000详情
Weidmuller 2720430000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Type of electric connection
Push-in clamp connection
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Connectable conductor cross section multi-wired
1.5 - 6
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 10
子类别
接线板
产品类别
可插拔接线端子
2720430000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。