Weidmuller 2722090000
- 收藏
- 对比
2722090000详情
Weidmuller 2722090000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
For Ex-Zone dust
21, 22
Thread length
10
Degree of protection (IP)
IP54
Suitable for cable diameter
6 - 10
With locknut
无
Thread type
Metric
With strain relief
有
Wrench width
22
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
2722090000拓展信息
Weidmüller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。