Weidmuller 2722300000
- 收藏
- 对比
2722300000详情
Weidmuller 2722300000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP54
For Ex-Zone dust
21, 22
For Ex-zone gas
1, 2
Material quality
Polyamide (PA)
Model
Straight
Pitch thread
1.5
Shock resistant
有
Suitable for cable diameter
19 - 25
Surface protection
Untreated
Thread length
15
Thread type
Metric
With locknut
无
With strain relief
有
Wrench width
42
2722300000拓展信息
Weidmüller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。