Weidmuller 2739490000
- 收藏
- 对比
2739490000
2702-2739490000
端子块 - 配件
--
大陆
立即发货

Multi level installation terminal block
1最小包装量--
2739490000详情
Weidmuller 2739490000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
1.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
深度
48.5
宽度
5.1
高度
100
长度
100
2739490000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmüller
Weidmüller







哦! 它是空的。