Weidmuller 2742140000
- 收藏
- 对比
2742140000详情
Weidmuller 2742140000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
25 - 95
Connectable conductor cross section fine-strand without cable end sleeve
25 - 120
Connectable conductor cross section multi-wired
25 - 120
Connectable conductor cross section solid-core
25 - 120
Inflammability class of insulation material according to with UL94
V0
深度
90
高度
101.5
宽度
25
2742140000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。