Weidmuller 2744030000
- 收藏
- 对比
2744030000
2702-2744030000
端子板 - 针座,插头和插座
--
大陆
立即发货

2744030000 - Weidmuller PCB Components RSV1.6 B24 LTGY Sold in a pack of 20
1最小包装量--
2744030000详情
Weidmuller 2744030000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Material contact
Copper
Material housing
Plastic
Overvoltage category
III
Pollution degree
2
Rated current In
15
Rated surge voltage
4
Type of electric connection
压接
子类别
接线板
产品类别
可插拔接线端子
2744030000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。