Weidmuller 2747400000
- 收藏
- 对比
2747400000
2702-2747400000
矩形连接器 - 针座,公插针
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
2747400000详情
Weidmuller 2747400000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
N
Type of electric connection
THR connection
Type of fastening
Solder
Inflammability class of insulation material according to with UL94
V0
系列
Matrix 83723 III
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Plugs
产品类别
军规圆形连接器
2747400000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。