Weidmuller 2763460000
- 收藏
- 对比
2763460000详情
Weidmuller 2763460000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
31500
Category
5
Colour outer sheath
Green
Conductor category
Class 2 = stranded
Conductor surface
Tinned
Diameter conductor
9.5
Flame retardant
According to IEC/EN 60332-1-2
Halogen free according to IEC 60754-2
无
Material core insulation
Polyvinyl chloride (PVC)
Material outer sheath
Polyvinyl chloride (PVC)
NVP value
67
Outer diameter approx.
9.5
Permitted cable outer temperature after assembling without vibration
-40 - 70
Protective sheath
Polyvinyl chloride (PVC)
Screen over stranding element
Foil + braiding
Specification material outer sheath
Other
Stranding element
Quad
2763460000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。