Weidmuller 2765030000
- 收藏
- 对比
2765030000详情
Weidmuller 2765030000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
43.2 - 57.6
Type of electric connection
Plug-in connection
With detachable clamps
无
深度
66
高度
34.5
宽度
34.5
2765030000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。